Jergens, Inc. Technopolymer Lobe Knobs by ELESA® 34001

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technopolymer Lobe Knobs by ELESA® - 34001 - Jergens, Inc.
Cleveland, OH, United States
Technopolymer Lobe Knobs by ELESA®
34001
Technopolymer Lobe Knobs by ELESA® 34001
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Knob Finish & Color: Glossy, Black
  • Hub Material & Finish: Steel, Black Oxide
  • Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole
  • Lightweight design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34001
Product Name Technopolymer Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

4 Prong Aluminum Hand Knobs - 21012 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Plastic Fluted Grip Knobs by ELESA® - 34203 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Plastic Knurled Knobs by ELESA® - 33808 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Phenolic Lobe Knobs by ELESA® - 33893 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details