Jergens, Inc. Knurled Steel Knobs 27902

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC for Inch, Class 6h for Metric
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC for Inch, Class 6h for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Knurled Steel Knob, part number 27902, is constructed from low carbon steel and features a black oxide finish. It is designed with a thread specification of 1/4-20, making it suitable for various applications requiring secure grip and adjustment. The knob has a diameter of 1 inch and a height of 3/4 inch, with a hub style that includes a 1/4 ream. This product is ideal for engineers seeking a durable and reliable knob for their projects. 3D solid models are available in multiple formats for integration into design workflows.

Datasheet Summary
Powered by GS/AI

The Knurled Steel Knob, part number 27902, is constructed from low carbon steel and features a black oxide finish. It is designed with a thread specification of 1/4-20, making it suitable for various applications requiring secure grip and adjustment. The knob has a diameter of 1 inch and a height of 3/4 inch, with a hub style that includes a 1/4 ream. This product is ideal for engineers seeking a durable and reliable knob for their projects. 3D solid models are available in multiple formats for integration into design workflows.

Suppliers

Company
Product
Description
Supplier Links
Knurled Steel Knobs - 27902 - Jergens, Inc.
Cleveland, OH, United States
Knurled Steel Knobs
27902
Knurled Steel Knobs 27902
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Thread: 2B-UNC for Inch, Class 6h for Metric

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Thread: 2B-UNC for Inch, Class 6h for Metric
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 27902
Product Name Knurled Steel Knobs
Colors / Finishes Available Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Palmgrip Knobs - 20959 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Features Grips
Knob Material Metal
View Details
Polished Steel Ball Knobs - 36522 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Cast Iron Hand Knobs - 16316 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Plastic Fluted Grip Knobs by ELESA® - 34260 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details