Jergens, Inc. Double Handle Locking Levers 28915

Description
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet
Description
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Handle Locking Levers - 28915 - Jergens, Inc.
Cleveland, OH, United States
Double Handle Locking Levers
28915
Double Handle Locking Levers 28915
Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Zinc Plate Thread: Class 2B-UNC for Inch, Class 6h for Metric Handles: Copper Brazed into the Hubs Ream: Inch: +0.001", -0.000" Metric: +0.025mm, -0.000mm

Jergens Double Handle Locking Levers are used where it is advantageous to clamp and lock quickly with high clamping force.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Zinc Plate
  • Thread: Class 2B-UNC for Inch, Class 6h for Metric
  • Handles: Copper Brazed into the Hubs
  • Ream:
    • Inch: +0.001", -0.000"
    • Metric: +0.025mm, -0.000mm
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 28915
Product Name Double Handle Locking Levers
Handle Type Lever
Colors / Finishes Available Zinc Plate
Features Key Lock
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Revolving and Solid Handles - 21954 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
Cam Levers Adjustable External Thread - 40135 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32435 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34322 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details