Jergens, Inc. Plastic Pull/Lift Handles by ELESA® 33704

Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Pull/Lift Handles by ELESA® - 33704 - Jergens, Inc.
Cleveland, OH, United States
Plastic Pull/Lift Handles by ELESA®
33704
Plastic Pull/Lift Handles by ELESA® 33704
Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle Finish & Color: Matte, Black Pass-through holes for cylindrical head screws with hexagon socket Maximum Working Temperature: 210°F Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle Finish & Color: Matte, Black
  • Pass-through holes for cylindrical head screws with hexagon socket
  • Maximum Working Temperature: 210°F
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33704
Product Name Plastic Pull/Lift Handles by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Light Duty Tapered Handles - 32117 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Metal Adjustable Handles with Stud - 40525 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
View Details
Plastic Revolving Handles by ELESA® - 34475 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description Polyamide-Based (PA) Technopolymer
View Details
Plastic Cam Levers External Thread - 40230 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details