Jergens, Inc. Plastic Revolving Handles with Steel Shank by ELESA® 33611

Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote Datasheet
Description
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Revolving Handles with Steel Shank by ELESA® - 33611 - Jergens, Inc.
Cleveland, OH, United States
Plastic Revolving Handles with Steel Shank by ELESA®
33611
Plastic Revolving Handles with Steel Shank by ELESA® 33611
Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping. Features, Benefits, & Product Specifications: Material: High-Resilience Polypropylene-Based (PP) Technopolymer Finish & Color: Matte, Black Shank: Zinc-Plated Steel, hexagon socket at threaded end Resistant to solvents, oils, greases, and other chemical agents Note(s): "D" dimension is in millimeters.

Jergens Plastic Revolving Handles with Steel Shank by ELESA® allow the rotation of the knob on its axis. They are ideal for use on rods or actuating levers to facilitate adequate gripping.
Features, Benefits, & Product Specifications:

  • Material: High-Resilience Polypropylene-Based (PP) Technopolymer
  • Finish & Color: Matte, Black
  • Shank: Zinc-Plated Steel, hexagon socket at threaded end
  • Resistant to solvents, oils, greases, and other chemical agents

Note(s):
"D" dimension is in millimeters.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 33611
Product Name Plastic Revolving Handles with Steel Shank by ELESA®
Colors / Finishes Available Matte, Black
Unlock Full Specs
to access all available technical data

Similar Products

Cam Levers External Thread - 40058 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34339 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34325 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34479 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details