Jergens, Inc. Heavy Duty Flat USAE™ Washers FW00002

Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet
Description
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flat USAE™ Washers - FW00002 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Flat USAE™ Washers
FW00002
Heavy Duty Flat USAE™ Washers FW00002
Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength. Features, Benefits, & Product Specifications: Material: Mild Steel Finish: Black Oxide Heat Treat: Case Hardened 60 RC Bolt size is stamped on each washer for easy identification Tolerances for all dimensions are ±0.010”

Jergens Heavy Duty Flat USAE™ Washers are a simple but effective idea that is long overdue. The outside diameter conforms to USS standards and the inside diameter conforms to SAE standards. The small inside diameter provides a more precise fit on bolts, studs, etc. These washers are up to 37% thicker than standard hardened washers for greater strength.
Features, Benefits, & Product Specifications:

  • Material: Mild Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 60 RC
  • Bolt size is stamped on each washer for easy identification
  • Tolerances for all dimensions are ±0.010”
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number FW00002
Product Name Heavy Duty Flat USAE™ Washers
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
Inside Diameter 0.344 inch (8.731 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washers - 32001 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details
Heavy Duty Flat Washers - 31968 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Flat USAE™ Washers - FW00003 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Self Aligning Washers (2 Piece) - 41109 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1"
View Details