Jergens, Inc. Ball Lock® Modular Grid Fixture Plates 28800

Description
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.
Request a Quote
Description
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Modular Grid Fixture Plates - 28800 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Modular Grid Fixture Plates
28800
Ball Lock® Modular Grid Fixture Plates 28800
Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks. Features, Benefits, & Product Specifications: Material: FreMax™ 15 Steel or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm) Note(s): Counterbored to 1" at mounting holes.

Jergens Ball Lock® Modular Grid Fixture Plates mount to subplates using our Ball Lock® Shanks.
Features, Benefits, & Product Specifications:

  • Material: FreMax™ 15 Steel or Equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)

Note(s):

  • Counterbored to 1" at mounting holes.
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28800
Product Name Ball Lock® Modular Grid Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 96mm Square Receivers - QL2-100126 - Jergens, Inc.
Specs
Weight 7.94 lbs (3.6 kg)
Shape Square
View Details
Ball Lock® Fixture Plates - 58842 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Round Fixture Plates - 28709 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28822 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details