Jergens, Inc. ZPS Machinable Blanks 300001

Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote
Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS Machinable Blanks - 300001 - Jergens, Inc.
Cleveland, OH, United States
ZPS Machinable Blanks
300001
ZPS Machinable Blanks 300001
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature.
Features, Benefits, & Product Specifications:

  • Materials: Avaiable in Low Carbon Steel and Aluminum
  • Includes (1) Zero Point Stud & (1) Indexing Key installed
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 300001
Product Name ZPS Machinable Blanks
Material Aluminum; Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Jigsaw Interlocking Fixture Plates - 28705 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
Ball Lock® 4-Sided Tooling Columns - 69051 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Material Cast Iron; Class 40 Cast Iron
Length 15.75 inch (400 mm)
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
ZPS 4-Stud Fixture Plates - 30321-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 38.81 lbs (17.6 kg)
View Details