Jergens, Inc. Miniature Straps - Radius 29706

Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Straps - Radius - 29706 - Jergens, Inc.
Cleveland, OH, United States
Miniature Straps - Radius
29706
Miniature Straps - Radius 29706
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 29706
Product Name Miniature Straps - Radius
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Knife Edge Clamps - 68840 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 2001 lbs (907 kg)
View Details
ZPS Clamping Bracket for Surface Modules - 426833 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
View Details
Micro™ Toe T-Slot Clamps - 68793 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4001 lbs (1815 kg)
View Details
ID Expansion Clamps - 68412 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 6000 lbs (2721 kg)
View Details