Jergens, Inc. Miniature Straps - Radius 29705

Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet
Description
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Straps - Radius - 29705 - Jergens, Inc.
Cleveland, OH, United States
Miniature Straps - Radius
29705
Miniature Straps - Radius 29705
Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened Rockwell 30N Scale 59-69

Jergens Miniature Radius Straps are light-duty straps with a specially designed radius end provides maximum pressure for extreme close-to-the-edge clamping. They feature a tapped hole in the rear for knurled head thumb screw and a long slot for lateral adjustment.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened Rockwell 30N Scale 59-69
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 29705
Product Name Miniature Straps - Radius
Application Light Duty (Office or Drafting)
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68716 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 198 lbs (89.72 kg)
View Details
OK-Vise® Mounting & Smooth Jaw Clamps - DK2-VT-TS - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Swing Style Radius Nose Straps - 36723 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Hook / Swing Clamp
Clamp Straps Strap Only
View Details
Taper Nose Straps - 47131 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details