Jergens, Inc. Ball Lock® Fixture Plates 28813

Description
Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Reduces fixture set-up and assembly time Thickness Tolerance: ±0.005" (±0.13mm) Repeatability: ±0.0005" (±0.013mm) or better Parallel within 0.001" (0.025mm) (2) Primary Liners installed Note(s): 6061–T-651 Aluminum Ball Lock® Fixture Plates for Tooling Columns flat within 0.001" (0.03mm) are available upon request.
Request a Quote
Description
Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Reduces fixture set-up and assembly time Thickness Tolerance: ±0.005" (±0.13mm) Repeatability: ±0.0005" (±0.013mm) or better Parallel within 0.001" (0.025mm) (2) Primary Liners installed Note(s): 6061–T-651 Aluminum Ball Lock® Fixture Plates for Tooling Columns flat within 0.001" (0.03mm) are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Fixture Plates - 28813 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Fixture Plates
28813
Ball Lock® Fixture Plates 28813
Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product Specifications: Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent Reduces fixture set-up and assembly time Thickness Tolerance: ±0.005" (±0.13mm) Repeatability: ±0.0005" (±0.013mm) or better Parallel within 0.001" (0.025mm) (2) Primary Liners installed Note(s): 6061–T-651 Aluminum Ball Lock® Fixture Plates for Tooling Columns flat within 0.001" (0.03mm) are available upon request.

Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time.
Features, Benefits, & Product Specifications:

  • Materials: Cast Aluminum, FreMax™ 15 Steel or Equivalent
  • Reduces fixture set-up and assembly time
  • Thickness Tolerance: ±0.005" (±0.13mm)
  • Repeatability: ±0.0005" (±0.013mm) or better
  • Parallel within 0.001" (0.025mm)
  • (2) Primary Liners installed

Note(s):
6061–T-651 Aluminum Ball Lock® Fixture Plates for Tooling Columns flat within 0.001" (0.03mm) are available upon request.

Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 28813
Product Name Ball Lock® Fixture Plates
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Subplates - 5SP250 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 26.46 lbs (12 kg)
View Details
Quick-Loc™ 96mm Rectangular Receivers - QL2-100216 - Jergens, Inc.
Specs
Weight 15.21 lbs (6.9 kg)
Shape Rectangular
View Details
Ball Lock® Fixture Plates - 28743 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Quick-Loc™ 52mm Round Support Pallets - QL-200410 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 9.11 lbs (4.13 kg)
Shape Round
View Details