Jergens, Inc. Plastic Solid Handwheels by ELESA® 22843

Description
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels by ELESA® - 22843 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels by ELESA®
22843
Plastic Solid Handwheels by ELESA® 22843
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Ring Material & Finish: Matte Anodised Aluminium
  • Hub: Black Oxide Steel, not drilled in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22843
Product Name Plastic Solid Handwheels by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Angular Three Spoked Handwheels - 34055 - Jergens, Inc.
Specs
Style Spoked
Material CastIron; Plastic; Cast Iron, Black Oxide
View Details
Control Hand Wheel - JAW-301 - Reid Supply
Specs
Style Spoked
Bore Shape Solid / Starter Hole; Starter Hole
Material Aluminum; Aluminum
View Details
Aluminum Angular Spoked Handwheels - 22358 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angular Solid Handwheels - 22706 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details