Jergens, Inc. Plastic Solid Handwheels by ELESA® 22836

Description
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels by ELESA® - 22836 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels by ELESA®
22836
Plastic Solid Handwheels by ELESA® 22836
Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Ring Material & Finish: Matte Anodised Aluminium
  • Hub: Black Oxide Steel, not drilled in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22836
Product Name Plastic Solid Handwheels by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22356 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Solid Handwheels by ELESA® - 22841 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details
Plastic Fixed Handwheel Handles - 34075 - Jergens, Inc.
Specs
Material Plastic; Handle: 6-6 Nylon
View Details
Plastic Three Spoked Handwheels by ELESA® - 22638 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
View Details