Jergens, Inc. Aluminum Revolving and Solid Handles 21902

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens part number 21902 is an aluminum handle designed for various applications. It is made from 2024 aluminum, ensuring a lightweight yet durable construction. The handle features a revolving design, which is available in clear or black anodized finishes, while the stem is zinc plated for added corrosion resistance. The handle is compatible with a 2A-UNC thread for inch applications and a Class 6g thread for metric applications. This product is suitable for engineers seeking reliable and efficient handles for their projects.

Datasheet Summary
Powered by GS/AI

The Jergens part number 21902 is an aluminum handle designed for various applications. It is made from 2024 aluminum, ensuring a lightweight yet durable construction. The handle features a revolving design, which is available in clear or black anodized finishes, while the stem is zinc plated for added corrosion resistance. The handle is compatible with a 2A-UNC thread for inch applications and a Class 6g thread for metric applications. This product is suitable for engineers seeking reliable and efficient handles for their projects.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Revolving and Solid Handles - 21902 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Revolving and Solid Handles
21902
Aluminum Revolving and Solid Handles 21902
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Handle Material: 2024 Aluminum Stem Material: Low Carbon Steel Finishes: Revolving Handle: Available in Clear or Black Anodize Stem for Revolving Handle: Zinc Plate Solid Handle: Plain Thread: 2A-UNC for Inch, Class 6g for Metric

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Handle Material: 2024 Aluminum
  • Stem Material: Low Carbon Steel
  • Finishes:
    • Revolving Handle: Available in Clear or Black Anodize
    • Stem for Revolving Handle: Zinc Plate
    • Solid Handle: Plain
  • Thread: 2A-UNC for Inch, Class 6g for Metric
Supplier's Site Datasheet
Handle - 126787381 - Radwell International
Willingboro, NJ, United States
1/4-20 THREADED STEM, REVOLVING HANDWHEEL & MACHINE HANDLE ALUMINUM CYLINDRICAL HANDLE, 7/16" LONG CARBON STEEL STEM, 1-9/16" HANDLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

1/4-20 THREADED STEM, REVOLVING HANDWHEEL & MACHINE HANDLE ALUMINUM CYLINDRICAL HANDLE, 7/16" LONG CARBON STEEL STEM, 1-9/16" HANDLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Jergens, Inc. Radwell International
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 21902 126787381
Product Name Aluminum Revolving and Solid Handles Handle
Colors / Finishes Available Clear
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Internal Thread - 40211 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34315 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34337 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Cam Levers Adjustable External Thread - 40119 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details