Jergens, Inc. Heavy Duty Hex Nuts 20711

Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet
Description
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hex Nuts - 20711 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Hex Nuts
20711
Heavy Duty Hex Nuts 20711
Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Grade 8, Hardness HRC of 28-38

Jergens Heavy Duty Hex Nuts are used with bolts, screws, and other externally threaded components. In conjunction with other fasteners, hex nuts are used to connect components to prevent tension and movement. Their hexagonal shape allows for easy wrenching.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Grade 8, Hardness HRC of 28-38
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 20711
Product Name Heavy Duty Hex Nuts
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Nuts - 18764 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Flange Nuts - 19912 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/4"; 1 1/4-7
Material Steel; Low Carbon Steel
View Details
Heavy Duty Hex Nuts - 20717 - Jergens, Inc.
Specs
Type Hex Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Wing Grips - 40861 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details