Jergens, Inc. Coupling Nuts 18714

Description
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupling Nuts - 18714 - Jergens, Inc.
Cleveland, OH, United States
Coupling Nuts
18714
Coupling Nuts 18714
Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Coupling Nuts have internal threads on both ends that connect two male fasteners. They are commonly used to join threaded rods to create longer rod lengths.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 18714
Product Name Coupling Nuts
Type Coupling Nut
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Nuts - 43410 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Stainless Steel Flange Nuts - 20006 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/2"; 1/2-13
Material Stainless Steel; 303 Stainless Steel
View Details
Spherical Flanged Assemblies - 39353 - Jergens, Inc.
Specs
Type Flange Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Wing Grips - 40869 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details