Jergens, Inc. Cast Iron Hand Knobs 16372

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Cast Iron Hand Knob, part number 16372, is constructed from Class 30 Grey Iron and features a zinc-plated finish. It has a metric thread specification of M16 x 2.0 and a depth of thread of 25 mm. The knob is designed with a hub style that is tapped, making it suitable for various applications requiring secure grip and operation. Weighing 0.025 kg, this hand knob is part of a larger inventory of knobs offered by Jergens, which are aimed at providing reliable and durable solutions for both prototype and production needs.

Datasheet Summary
Powered by GS/AI

The Jergens Cast Iron Hand Knob, part number 16372, is constructed from Class 30 Grey Iron and features a zinc-plated finish. It has a metric thread specification of M16 x 2.0 and a depth of thread of 25 mm. The knob is designed with a hub style that is tapped, making it suitable for various applications requiring secure grip and operation. Weighing 0.025 kg, this hand knob is part of a larger inventory of knobs offered by Jergens, which are aimed at providing reliable and durable solutions for both prototype and production needs.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Hand Knobs - 16372 - Jergens, Inc.
Cleveland, OH, United States
Cast Iron Hand Knobs
16372
Cast Iron Hand Knobs 16372
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Class 30 Gray Iron Finish: Zinc Plated (including Blank Knobs) Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric Hub: Available Blank, Reamed, or Tapped

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!
Features, Benefits, & Product Specifications:

  • Material: Class 30 Gray Iron
  • Finish: Zinc Plated (including Blank Knobs)
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Ream: ±0.002" for Inch, ±0.05mm for Metric
  • Hub: Available Blank, Reamed, or Tapped
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 16372
Product Name Cast Iron Hand Knobs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Unlock Full Specs
to access all available technical data

Similar Products

Polished Steel Ball Knobs - 36529 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Polished Steel Ball Knobs - 36527 - Jergens, Inc.
Specs
Knob Type Ball
Colors / Finishes Available Polished
Knob Material Metal
View Details
Steel Knurled Control Knobs - 21218 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Soft Touch Tapered Knobs - 32160 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details