Jergens, Inc. Hand Knob Screws 13905

Description
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC
Request a Quote Datasheet
Description
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Screws - 13905 - Jergens, Inc.
Cleveland, OH, United States
Hand Knob Screws
13905
Hand Knob Screws 13905
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC

Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed.
Features, Benefits, & Product Specifications:

  • Head Material & Finish: Cast Iron, Zinc-Plated
  • Stem Material & Finish: Stressproof® Steel, Black Oxide
  • Dog point end
  • Thread: 2A-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 13905
Product Name Hand Knob Screws
Material Steel; Cast Iron, Zinc-Plated
Unlock Full Specs
to access all available technical data

Similar Products

5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1225 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
5-Axis Quick Locating System (QLS) Shoulder Screws - 5SH1230 - Jergens, Inc.
Specs
Screw Type Shoulder Screw
Material Steel; 1018 Carbon Steel
Finish Hardened & Ground
View Details
Knurled Thumb Screws - 41870 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Thumb Screws - 41872 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details