Jergens, Inc. Toggle Thumb Screws 33511

Description
Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: 1215 Steel, Black Oxide Head Material & Finish: 1215 Steel, Black Oxide Pad Material & Finish: 4140 Steel, Black Oxide Thread: 2A-UNC
Request a Quote Datasheet
Description
Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: 1215 Steel, Black Oxide Head Material & Finish: 1215 Steel, Black Oxide Pad Material & Finish: 4140 Steel, Black Oxide Thread: 2A-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Thumb Screws - 33511 - Jergens, Inc.
Cleveland, OH, United States
Toggle Thumb Screws
33511
Toggle Thumb Screws 33511
Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: 1215 Steel, Black Oxide Head Material & Finish: 1215 Steel, Black Oxide Pad Material & Finish: 4140 Steel, Black Oxide Thread: 2A-UNC

Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Stem Material & Finish: 1215 Steel, Black Oxide
  • Head Material & Finish: 1215 Steel, Black Oxide
  • Pad Material & Finish: 4140 Steel, Black Oxide
  • Thread: 2A-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 33511
Product Name Toggle Thumb Screws
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 43985 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Thumb Screws - 44013 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Toggle Thumb Screws - 33509 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; 1215 Steel, Black Oxide
Finish Black Oxide
View Details
Knurled Thumb Screws - 41860 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details