Jergens, Inc. Clamp Assembly Guide Blocks 13705

Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet
Description
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Assembly Guide Blocks - 13705 - Jergens, Inc.
Cleveland, OH, United States
Clamp Assembly Guide Blocks
13705
Clamp Assembly Guide Blocks 13705
Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading. Features, Benefits, & Product Specifications: Material: C-1018 Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened 74-77 R30N Mounting screws supplied with heel

Clamp Assembly Guide Blocks guide our Strap Clamp Assemblies straight back for part loading.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened 74-77 R30N
  • Mounting screws supplied with heel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13705
Product Name Clamp Assembly Guide Blocks
Material Steel; C-1018 Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68503 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
Micro™ Adjustable Clamps - 68602 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Hook Clamp Assemblies - 41901 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
Swing Cylinder Arms - 60932 - Jergens, Inc.
Specs
Actuation Hydraulic
Material Steel; 4140 Cast Steel
Clamp type Cylinder Clamp; Hook / Swing Clamp
View Details