Jergens, Inc. Micro™ Low Profile Clamps 13226

Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet
Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Low Profile Clamps
13226
Micro™ Low Profile Clamps 13226
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.

Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface.
Features, Benefits, & Product Specifications:

  • Materials: Available in Tool Steel and Brass
  • Styles: Available in Knife Edge and Blunt Edge styles
  • Extraordinary horizontal and vertical force
  • Extremely low profile – as low as 0.075" (1.90mm)
  • Very small footprint
  • High resistance to pull-out
  • Choose among three sizes with an inch or metric screws

Note(s):

  • The "D" dimension is the combination of horizontal and vertical force.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13226
Product Name Micro™ Low Profile Clamps
Material Steel; Available in Tool Steel and Brass
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Toe T-Slot Clamps - 68742 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Small Toe Clamps - 46971 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
OK-Vise® Knife Edge Grip Jaw Clamps - DK2-VTI-SG - Jergens, Inc.
Specs
Clamp type Side / Edge Clamp
View Details