Jasper Electronics, Inc. Medical External Power Supplies MD100-10

Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet
Description
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical External Power Supplies - MD100-10 - Jasper Electronics, Inc.
Anaheim, CA, United States
Medical External Power Supplies
MD100-10
Medical External Power Supplies MD100-10
FEATURES: 90-264 VAC input Output Voltage Options from 5-54 VDC UL/cUL 60601 3rd Edition Certified Desktop 2 & 3 Pin AC input options Efficiency Levels V & VI – CoC Tier 2 – Large selection of standard output connectors Special connectors, colors & cable lengths are all available at standard pricing and low MOQs Description Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution. DOWNLOAD APPENDIX

FEATURES:

  • 90-264 VAC input
  • Output Voltage Options from 5-54 VDC
  • UL/cUL 60601 3rd Edition Certified
  • Desktop 2 & 3 Pin AC input options
  • Efficiency Levels V & VI – CoC Tier 2 –
  • Large selection of standard output connectors
  • Special connectors, colors & cable lengths are all available at standard pricing and low MOQs

Description

Jasper’s Medical Power Supplies are available from 4.5W-310W, with both fixed and detachable I/O cords options. Standard and Custom configuration Medical IEC Adapters are also available. To view the list of plug options, please visit the Output Cable Plug Appendix Page by clicking the button below. Please contact us with any further information about your application so we can offer a solution.


DOWNLOAD APPENDIX

Supplier's Site Datasheet

Technical Specifications

  Jasper Electronics, Inc.
Product Category Power Supplies
Product Number MD100-10
Product Name Medical External Power Supplies
Type AC / DC Adapter; Medical Power Supply
Form Factor Desktop / Free Standing
Features 132.8 x 58.8 x 33.4 mm (C8, C6); 136.5 x 58.8 x 34 mm (C14, C18)
Adapter Plug Type Inlet: C14, C8, C6, C18
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details