Sealeze Soft-Fiber, static-dissipative brushes are designed for applications requiring the gentlest touch. Made from Thunderon® fiber, these brushes can be installed in any Sealeze size G aluminum or mild steel brush holders. Thunderon is an acrylic fiber that has been chemically bonded with a layer of copper sulfide to produce a resistance of 3 to 5 times 10-4 ohms per centimeter. This outer layer becomes a part of the host fiber and will not flake or crack. These brushes are manufactured with tufts spaced 0.25 or 0.50 inches apart with exposed fiber length of 1.50 inches. We can trim to shorter fiber lengths to meet your needs.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | SSG515AT2D |
| Product Name | Fiber Thunderon-Static-Dissipative Brush |
| Brush Type / Shape | Other Type / Shape; Straight Brush; End Brush |
| Brush Filament / Fill Material | Synthetic Filament; Thunderon® |
| Features | Antistatic; Electrically Conductive / Anti-Static |
| Width | 0.3500 inch (8.89 mm) |