Static Seal Static-Dissipative Nylon Filament Brushes are made with carbon particles chemically bonded to nylon filaments, to provide a brush with excellent strength and flexibility that will not crack or flake in working temperatures up to 230 degrees F. (These brushes are not recommended for use with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per inch (depending upon filament diameter) for excellent electrical conductivity and static-dissipative characteristics.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | SFD130BL100CF |
| Product Name | Static Seal-Static-Dissipative Brush |
| Brush Type / Shape | Other Type / Shape; Straight Brush; End Brush |
| Brush Filament / Fill Material | Synthetic Filament; Carbon Particles Bonded to Nylon |
| Features | Antistatic; Electrically Conductive / Anti-Static |
| Width | 0.2400 inch (6.1 mm) |