Sealeze Nylon Stock Brush SFD120BL

Description
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.
Description
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

Suppliers

Company
Product
Description
Supplier Links
Nylon Stock Brush - SFD120BL - Sealeze
Richmond, VA, USA
Nylon Stock Brush
SFD120BL
Nylon Stock Brush SFD120BL
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number SFD120BL
Product Name Nylon Stock Brush
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
Width 1.99 inch (50.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cup Brush Knot-twisted Wires -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0114500 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Flexible Strip Brush - FXA104BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details