A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | SFD109BL |
| Product Name | Nylon Stock Brush |
| Brush Type / Shape | Other Type / Shape; Straight Brush; End Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon 6 |
| Length | 96 to 120 inch (2438 to 3048 mm) |
| Width | 0.9300 inch (23.62 mm) |