Static Seal Anti-Static Nylon Filament Brushes are made with nylon filaments that are permanently infused throughout with a conductive agent that does not affect the mechanical or physical properties of the filament. Because it is infused within the filament, flaking or cracking cannot occur. Surface resistivity is 1E9 ohms. Properly grounded, these brushes can be used in applications where static generation is not desired.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | SFB110AS |
| Product Name | Static Seal-Anti-Static Brush |
| Brush Type / Shape | Other Type / Shape; Straight Brush; End Brush |
| Brush Filament / Fill Material | Synthetic Filament; Nylon |
| Features | Antistatic; Electrically Conductive / Anti-Static |
| Width | 0.1500 inch (3.81 mm) |