Sealeze Nylon Stock Brush SFA108BL

Description
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.
Description
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

Suppliers

Company
Product
Description
Supplier Links
Nylon Stock Brush - SFA108BL - Sealeze
Richmond, VA, USA
Nylon Stock Brush
SFA108BL
Nylon Stock Brush SFA108BL
A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes have good stiffness, are resistant to set and are best used in working temperatures below 230 degrees F. Available immediately from our large stock, these brushes come in 8 ft. or 10 ft. lengths with Nylon 6 filament, galvanized steel channels and with a wide variety of filament trim lengths and diameters. Custom trim lengths, filament diameters and filament materials (metal and natural), as well as other channel materials, are also available with quick turnaround.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number SFA108BL
Product Name Nylon Stock Brush
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
Width 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data