Oil-Rite Corp. (Formerly A2260-4X00), Horizontal Round Brush With Drip Tube 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-NR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2260-4X00), Horizontal Round Brush With Drip Tube 1 1/2
Manitowoc, WI, United States
(Formerly A2260-4X00), Horizontal Round Brush With Drip Tube 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket
A2260-NR4
(Formerly A2260-4X00), Horizontal Round Brush With Drip Tube 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket A2260-NR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR4). The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This brush features a horizontal aluminum holder with (2) 9/32" x 5/8" slots on the mounting bracket, and a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2260-SR4).

The total length of this Horizontal Round Brush with Drip Tube is 4 15/16".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2260-NR4
Product Name (Formerly A2260-4X00), Horizontal Round Brush With Drip Tube 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, Mounting Bracket
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Fitting Brushes - 06765 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details