Sealeze door jambs are a perfect complement to our door sweeps. Aluminum door jamb holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes. These holders, with our black Therm-L-Brush®, come packaged with fasteners and are available for doors 3', 4', and 6' wide by 7' high. Kits come with screw slots for after-installation adjustment or with counter-sunk holes for a neat, flush finish. A variety of holder sizes and mounting angles are available. The style you choose is usually just a matter of preference. Our JR40 holder is the smallest, offering a 0.375 flange at a 40° angle. Our J140 holder is slightly larger with a 0.75" flange at a 40° angle. And, our J135 holder offers a more finished look with a 0.45" flange at 35° angle.
| Sealeze | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | J135CLA04BL18 |
| Product Name | Door Jamb |
| Brush Type / Shape | Other Type / Shape; Door Jamb; End Brush |