Sealeze Therm-L-Brush™ G682CLA30BL

Description
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.
Description
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Suppliers

Company
Product
Description
Supplier Links
Therm-L-Brush™ - G682CLA30BL - Sealeze
Richmond, VA, USA
Therm-L-Brush™
G682CLA30BL
Therm-L-Brush™ G682CLA30BL
Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Our durable, high-quality nylon filament is resistant to common chemicals, has excellent bend recovery and abrasion resistance and remains flexible and effective even down to 70°F below zero! Rugged aluminum holders are available in clear or duranodic (dark brown) finish and holes can be drilled as required. Size D brush is available with filament lengths from 1" to 3" for sealing gaps up to 1" wide. Size G brush is available with filament lengths from 1.75" to 7" and can effectively seal gaps up to 4". Therm-L-Brush with filament 4" long or less is UL labeled for use on 3-hour fire doors. Them-L-Brush is available from our stock in 8' and 10' lengths with a variety of holders. Or, it can be provided to your specifications. How much brush do you need? What angle holders do you need? Complete our Therm-L-Brush application worksheet and we will provide you with a quote for the materials you need for you sealing project.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number G682CLA30BL
Product Name Therm-L-Brush™
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
T144, 14 Inch Untreated Tampico Brush - 40007 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.6250 inch (15.87 mm)
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details