Oil-Rite Corp. (Formerly A2261-5X04), Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet A2261-SF1BHW

Description
This Valve Brush features a shank with (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.
Description
This Valve Brush features a shank with (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2261-5X04), Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet - A2261-SF1BHW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly A2261-5X04), Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
A2261-SF1BHW
(Formerly A2261-5X04), Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet A2261-SF1BHW
This Valve Brush features a shank with (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NF1BHW). The total height of the brush is 5 11/16”. The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

This Valve Brush features a shank with (2) 1/8” Female NPT inlets. A pipe plug installed in one of the inlets can be removed to connect brushes in a series. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The 1/2"-20 threaded shank can be secured to a mounting bracket using the plated steel nut and washer. The bristles are stainless steel (nylon is also available, part no. A2261-NF1BHW). The total height of the brush is 5 11/16”.

The shank is adjustable to accommodate up to 1/2” of bristle wear. A replacement brush that slides into the holder is readily available, part no. B579-3.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2261-SF1BHW
Product Name (Formerly A2261-5X04), Valve Brush, 2 1/4” X 3/8” Flat Stainless Steel, 1/8” Female NPT Inlet
Brush Type / Shape Other Type / Shape; Valve Brush
Unlock Full Specs
to access all available technical data

Similar Products

Beveled fiberglass Wheel - AE0131 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
Abtex Disc Brushes, Ceramic Filament—VTUFT 1/4
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
Valve Brush, 9” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-4X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
Nylon Stock Brush - SFG125BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details