Sealeze Custom External Arc Brush EAB1

Description
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel size and channel material. A wide range of synthetic, natural and metal filaments are available. If your application requires an arc form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.
Description
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel size and channel material. A wide range of synthetic, natural and metal filaments are available. If your application requires an arc form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Suppliers

Company
Product
Description
Supplier Links
Custom External Arc Brush - EAB1 - Sealeze
Richmond, VA, USA
Custom External Arc Brush
EAB1
Custom External Arc Brush EAB1
Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel size and channel material. A wide range of synthetic, natural and metal filaments are available. If your application requires an arc form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Inverted arcs (filaments pointed inward) and external arcs (filaments pointed out) are available with and without brush holders. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum arc outside radius (OR) or inside radius (IR) depends on channel size and channel material. A wide range of synthetic, natural and metal filaments are available. If your application requires an arc form with diameter and radius less than those shown, contact a Sealeze Sales Representative for more information.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number EAB1
Product Name Custom External Arc Brush
Brush Type / Shape Other Type / Shape; External Arc Brush; Cup Brush; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

Door Jamb - JR40CLA04BL17 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Door Jamb; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Width 0.3750 inch (9.52 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110811 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2.5 inch (63.5 mm)
View Details
K3014, 3 Inch Knot Wheel - 42151 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details