Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.
This Flat Brush features an aluminum holder and a 1/8" female NPT thread to attach directly to a supply line. The bristles are nylon (stainless steel is also available, see part no. A2258-1X01). A replacement brush that slides into the holder is readily available.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | A2258-1X02 |
| Product Name | Flat Brush With Holder, 2 1/4" x 3/8" Nylon Bristles, 1/8" Female NPT Inlet |
| Brush Type / Shape | Other Type / Shape; Flat Brush |