Sealeze AstraSweep Seal C380CLA06BL68

Description
Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep™ corner seals seal the hole between the astragal seal and the door sweep. AstraSweeps installed with Sealeze Door Sweeps and Astragal Seals provide a more complete seal around double doors, save energy and keep out unwanted pests, enhance the appearance of entry way doors with a more "finished" look, hide unsightly vertical locking bars and, need less maintenance - provides durability unmatched by vinyl seals. Sealeze AstraSweep and Door Sweep Brush Weatherseals are ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. All Sealeze brush door seals are made with durable Sealeze nylon Therm-L-Brush® for long, long life. Rugged anodized aluminum holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes - a perfect color match and complement to our door sweep and astragal seal holders. Holders are pre-slotted for easy installation. AstraSweep Kits include two corner seals, two door sweeps and two astragal seals - all the materials necessary to seal the inside and bottoms of a double door.
Description
Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep™ corner seals seal the hole between the astragal seal and the door sweep. AstraSweeps installed with Sealeze Door Sweeps and Astragal Seals provide a more complete seal around double doors, save energy and keep out unwanted pests, enhance the appearance of entry way doors with a more "finished" look, hide unsightly vertical locking bars and, need less maintenance - provides durability unmatched by vinyl seals. Sealeze AstraSweep and Door Sweep Brush Weatherseals are ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. All Sealeze brush door seals are made with durable Sealeze nylon Therm-L-Brush® for long, long life. Rugged anodized aluminum holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes - a perfect color match and complement to our door sweep and astragal seal holders. Holders are pre-slotted for easy installation. AstraSweep Kits include two corner seals, two door sweeps and two astragal seals - all the materials necessary to seal the inside and bottoms of a double door.

Suppliers

Company
Product
Description
Supplier Links
AstraSweep Seal - C380CLA06BL68 - Sealeze
Richmond, VA, USA
AstraSweep Seal
C380CLA06BL68
AstraSweep Seal C380CLA06BL68
Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep™ corner seals seal the hole between the astragal seal and the door sweep. AstraSweeps installed with Sealeze Door Sweeps and Astragal Seals provide a more complete seal around double doors, save energy and keep out unwanted pests, enhance the appearance of entry way doors with a more "finished" look, hide unsightly vertical locking bars and, need less maintenance - provides durability unmatched by vinyl seals. Sealeze AstraSweep and Door Sweep Brush Weatherseals are ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. All Sealeze brush door seals are made with durable Sealeze nylon Therm-L-Brush® for long, long life. Rugged anodized aluminum holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes - a perfect color match and complement to our door sweep and astragal seal holders. Holders are pre-slotted for easy installation. AstraSweep Kits include two corner seals, two door sweeps and two astragal seals - all the materials necessary to seal the inside and bottoms of a double door.

Sealeze brush astragal seals are ideal for sealing the gap between double doors. Sealeze astragal kits are available for popular sizes of wood and metal double doors. And, for a more complete seal around these double doors, Sealeze AstraSweep™ corner seals seal the hole between the astragal seal and the door sweep. AstraSweeps installed with Sealeze Door Sweeps and Astragal Seals provide a more complete seal around double doors, save energy and keep out unwanted pests, enhance the appearance of entry way doors with a more "finished" look, hide unsightly vertical locking bars and, need less maintenance - provides durability unmatched by vinyl seals. Sealeze AstraSweep and Door Sweep Brush Weatherseals are ideal for sealing the irregular surfaces of thresholds at door bottoms, conforming to the surface without impairing door movement. All Sealeze brush door seals are made with durable Sealeze nylon Therm-L-Brush® for long, long life. Rugged anodized aluminum holders are available in clear (silver color), duranodic (brown color) and polished brass (gold color) finishes - a perfect color match and complement to our door sweep and astragal seal holders. Holders are pre-slotted for easy installation. AstraSweep Kits include two corner seals, two door sweeps and two astragal seals - all the materials necessary to seal the inside and bottoms of a double door.

Technical Specifications

  Sealeze
Product Category Specialty Brushes
Product Number C380CLA06BL68
Product Name AstraSweep Seal
Brush Type / Shape Other Type / Shape; AstraSweep Brush Seal for Double Doors; End Brush
Unlock Full Specs
to access all available technical data

Similar Products

K3016S, 3 Inch Knot Wheel - 42154 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details
Twisted Brushes - Twisted Miniature Brushes - 04984 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 4 inch (102 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Custom External Coil Brush - ECK1 - Sealeze
Specs
Brush Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 4 to ? inch (102 to ? mm)
View Details