Oil-Rite Corp. Flat Brush With Holder, 4 1/2" x 3/8" Nylon Bristles, (2) 1/8" Female NPT Inlets A2258-2X01

Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (2) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-2X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 2 replacement brushes.
Description
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (2) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-2X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 2 replacement brushes.

Suppliers

Company
Product
Description
Supplier Links
Flat Brush With Holder, 4 1/2
Manitowoc, WI, United States
Flat Brush With Holder, 4 1/2" x 3/8" Nylon Bristles, (2) 1/8" Female NPT Inlets
A2258-2X01
Flat Brush With Holder, 4 1/2" x 3/8" Nylon Bristles, (2) 1/8" Female NPT Inlets A2258-2X01
Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (2) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-2X02). Replacement brushes that slide into the holder are readily available. This unit utilizes 2 replacement brushes.

Flat Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Flat Brush features an aluminum holder with (2) 7/32" dia mounting holes and (2) 1/8" female NPT inlets to attach directly to supply lines. The bristles are nylon (stainless steel is also available, see part no. A2258-2X02).

Replacement brushes that slide into the holder are readily available. This unit utilizes 2 replacement brushes.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2258-2X01
Product Name Flat Brush With Holder, 4 1/2" x 3/8" Nylon Bristles, (2) 1/8" Female NPT Inlets
Brush Type / Shape Other Type / Shape; Flat Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05746 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Therm-L-Brush™ - G685CLA60BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Wire Stripping Wheel - AC1505 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1969 to ? inch (5 to ? mm)
View Details