Designed to maintain uniform temperature for processing while meeting NEC and SEMI standards for safety.
JST's Static Heated Baths are designed to maintain uniform temperature for processing while meeting NEC and SEMI standards for safety. Quartz and 316 L grade stainless steel tanks have the heating element bonded to the outer walls, insulated and contained with an outer shroud. The heating element in the double wall housing is N2 purged and monitored for additional safety for solvent applications. PVDF and teflon tanks have submersible teflon coated heaters resting in the bottom of the tank.
A proportional controller using a Type J RTD temperature probe controls the bath temperature. The controller has a programmable temperature and timer. An audio alarm sounds if the bath goes out of the specified operating temperature. In an over temperature condition the controller will turn off the heaters. A heating element snap switch protects an over temperature condition in case the controller or probe fail. A liquid level detection monitors the chemistry level in the bath to keep a safe operating level.
Materials
Quartz
PVDF
Teflon
316L Stainless Steel
Basic Features
Temperature Range 40º C- 120º C +/- .5º
Thermocouple, type J Teflon coated Temperature probe
Programmable Temperature Controller with Timer
Liquid Level detection
Semi and NEC compliant
1" Sloped Drain Port
Dedicated Air Operated Drain Valve
Optional Features
Condensing cooling coils
Dedicated Drain
Liquid Level Keep Full
Auto Fill
N2 heater purge monitor interlocked to EPO
Dedicated drain to carboy or house facility
Hinged Automated lid or Manual Lid
Designed to maintain uniform temperature for processing while meeting NEC and SEMI standards for safety.
JST's Static Heated Baths are designed to maintain uniform temperature for processing while meeting NEC and SEMI standards for safety. Quartz and 316 L grade stainless steel tanks have the heating element bonded to the outer walls, insulated and contained with an outer shroud. The heating element in the double wall housing is N2 purged and monitored for additional safety for solvent applications. PVDF and teflon tanks have submersible teflon coated heaters resting in the bottom of the tank.
A proportional controller using a Type J RTD temperature probe controls the bath temperature. The controller has a programmable temperature and timer. An audio alarm sounds if the bath goes out of the specified operating temperature. In an over temperature condition the controller will turn off the heaters. A heating element snap switch protects an over temperature condition in case the controller or probe fail. A liquid level detection monitors the chemistry level in the bath to keep a safe operating level.
Materials
- Quartz
- PVDF
- Teflon
- 316L Stainless Steel
Basic Features
- Temperature Range 40º C- 120º C +/- .5º
- Thermocouple, type J Teflon coated Temperature probe
- Programmable Temperature Controller with Timer
- Liquid Level detection
- Semi and NEC compliant
- 1" Sloped Drain Port
- Dedicated Air Operated Drain Valve
Optional Features
- Condensing cooling coils
- Dedicated Drain
- Liquid Level Keep Full
- Auto Fill
- N2 heater purge monitor interlocked to EPO
- Dedicated drain to carboy or house facility
- Hinged Automated lid or Manual Lid