JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption.
A 12 inch inline filter housing accepts a standard 10 inch dual o-ring filter cartridge allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required.
Baths are available in 316L stainless steel or quartz with serrated overflow edges for uniformity.
The heating elements are bonded to the outer walls, insulated and contained with an outer shroud. The heating element in the double wall housing is N2 purge. Inline heaters are recommended for large, high temperature baths that require a fast heat up time.
Basic Features
Temperature Range 40º C- 120º C +/- .5º. Sidewall heaters
Thermocouple, type J Teflon coated Temperature probe
Touch Screen PLC Controller
Liquid Level detection interlocked to pump
Dual diaphram pneumatic pump
Air Operated Drain Valve
Dispersion cassette platform
JST's Heated Filtered bath continuously filters process chemicals in a laminar flow direction from the bottom of the bath upward over a four sided weir. The bath is design to filter sub-micron particles and reduce chemical consumption.
A 12 inch inline filter housing accepts a standard 10 inch dual o-ring filter cartridge allowing users to install the type of filter cartridge they need depending on chemistry PH and particle removal size required.
Baths are available in 316L stainless steel or quartz with serrated overflow edges for uniformity.
The heating elements are bonded to the outer walls, insulated and contained with an outer shroud. The heating element in the double wall housing is N2 purge. Inline heaters are recommended for large, high temperature baths that require a fast heat up time.
Basic Features
- Temperature Range 40º C- 120º C +/- .5º. Sidewall heaters
- Thermocouple, type J Teflon coated Temperature probe
- Touch Screen PLC Controller
- Liquid Level detection interlocked to pump
- Dual diaphram pneumatic pump
- Air Operated Drain Valve
- Dispersion cassette platform