JST offers affordable semi-automated systems in both rotary and linear transfer designs. Rotary Transfer stations can accomodate single or dual rotary arms. JST's robot uses DC servo motors for efficient transfers with high reliability. This servomotor technology provides precise position repeatability and nearly instantaneous torque for smooth operation and speed changes. Typical product applications include silicon wafers, flat panels, optics and disk media processing.
JST's linear transfer, semi-automated stations allow for loading and unloading of product either over a safe tank or on a dedicated load/unload station. Control is via an industrial grade PLC with touch screen user interface.
Standard Control Features
Operator Touch Screen Interface
10 Recipes Stored
Security Access for Changing Operational Parameters and Diagnostic Settings
Automated Diagnostics
Manual Test Functions
Data Logging
Multiple Tank Processing
4" to 8" Wafer Capacity
360° Rotational Motion
Dual Servo Motor Design
Solvent & Acid Processing Models
Options
Bar Coding
Color Panelview
Remote PC Monitoring & Control
GEM/SEC II Compliance
3rd. Party Electrical Inspection
CE and Semi Certifications
FM 4910 Materials
JST offers affordable semi-automated systems in both rotary and linear transfer designs. Rotary Transfer stations can accomodate single or dual rotary arms. JST's robot uses DC servo motors for efficient transfers with high reliability. This servomotor technology provides precise position repeatability and nearly instantaneous torque for smooth operation and speed changes. Typical product applications include silicon wafers, flat panels, optics and disk media processing.
JST's linear transfer, semi-automated stations allow for loading and unloading of product either over a safe tank or on a dedicated load/unload station. Control is via an industrial grade PLC with touch screen user interface.
Standard Control Features
- Operator Touch Screen Interface
- 10 Recipes Stored
- Security Access for Changing Operational Parameters and Diagnostic Settings
- Automated Diagnostics
- Manual Test Functions
- Data Logging
- Multiple Tank Processing
- 4" to 8" Wafer Capacity
- 360° Rotational Motion
- Dual Servo Motor Design
- Solvent & Acid Processing Models
Options
- Bar Coding
- Color Panelview
- Remote PC Monitoring & Control
- GEM/SEC II Compliance
- 3rd. Party Electrical Inspection
- CE and Semi Certifications
- FM 4910 Materials