JOGLER, Inc. Single-Tube Lantern Flow Indicator Model ULAS

Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tubing can be calibrated directly Custom design available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
Description
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tubing can be calibrated directly Custom design available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow

Suppliers

Company
Product
Description
Supplier Links
Single-Tube Lantern Flow Indicator - Model ULAS - JOGLER, Inc.
Houston, TX, USA
Single-Tube Lantern Flow Indicator
Model ULAS
Single-Tube Lantern Flow Indicator Model ULAS
Approved by the Factory Mutual System Available in any length up to 72 inches Stock lengths are 8 and 12 inches Full 360 degree unobstructed visibility All-welded construction, flanges and support rods Patented one-piece SuperSeal inserts are self-sealing Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert Available with sanitary fittings Threaded end connections available Design is double sealed Excellent for corrosive, viscous, or sanitary service Sight tubing can be calibrated directly Custom design available; consult factory Optional 304 or 316 SS construction ANSI Class 300 lb flanges available Sanitary connections are available Optional drip tube insert for slow or intermittent flow
  • Approved by the Factory Mutual System
  • Available in any length up to 72 inches
  • Stock lengths are 8 and 12 inches
  • Full 360 degree unobstructed visibility
  • All-welded construction, flanges and support rods
  • Patented one-piece SuperSeal inserts are self-sealing
  • Wetted part is one-piece PFA Teflon®, flared over SuperSeal insert
  • Available with sanitary fittings
  • Threaded end connections available
  • Design is double sealed
  • Excellent for corrosive, viscous, or sanitary service
  • Sight tubing can be calibrated directly
  • Custom design available; consult factory
  • Optional 304 or 316 SS construction
  • ANSI Class 300 lb flanges available
  • Sanitary connections are available
  • Optional drip tube insert for slow or intermittent flow
Supplier's Site

Technical Specifications

  JOGLER, Inc.
Product Category Sight Flow Indicators
Product Number Model ULAS
Product Name Single-Tube Lantern Flow Indicator
Flow Indicator Style: Full View
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
Mounting Orientation Vertical; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Double Wall Sight Flow Glass - GY100V-PP - Plast-O-Matic Valves, Inc.
Specs
Flow Indicator Style: Full View
Connection Type Threaded
Body Materials Natural Polypropylene
View Details
Overflow Sights - Model 825 - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Flow Indicator Style: Plain; Full View
Connection Type Threaded
Body Materials Other; Cast Iron Body
View Details
Over Flow Sight, Acrylic, 9/16
Specs
Connection Type Threaded
Body Materials Other; Acrylic
Thread Size 0.5000 inch (12.7 mm)
View Details
Single-Tube Armored Flow Indicator - Model FS - JOGLER, Inc.
Specs
Flow Indicator Style: Armored
Connection Type Threaded (optional feature); Flanged
Body Materials Steel - High Carbon; Steel - Stainless (optional feature)
View Details