BWK 6252 -- NONPERFORATED ONE-PLY HARDWOUND ROLL TOWELS (KRAFT, 350 FT/ROLL)
JIT Packaging
Nonperforated One-Ply Hardwound Roll Towels (Kraft, 350 ft/roll)
BWK 6252
Description
Hardwound Roll Towels
Description
Hardwound Roll Towels
Suppliers
Nonperforated One-Ply Hardwound Roll Towels (Kraft, 350 ft/roll)
BWK 6252
Supplier's Site
Technical Specifications
|
Product Category
|
Paper and Paperboard Materials |
|
Product Number
|
BWK 6252 |
|
Product Name
|
Nonperforated One-Ply Hardwound Roll Towels (Kraft, 350 ft/roll) |
Unlock Full Specs
to access all available technical data
Similar Products
DuPont™ Nomex® Energy Solutions
Paper and Paperboard
Electrical Insulation / Separators
Secondary Process
Sheeted Stock
Markets
Electrical
View Details
Paper and Paperboard
Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets
Documents (School, Home, Office)
View Details
Basis Weight
120 gsm (3.54 osy)
Thickness
6 mil (152 µm)
Width
24 inch (610 mm)
View Details