JINPAT Electronics Customized Through bore Slip Ring Used in Military Equipment LPT060

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Customized Through bore Slip Ring Used in Military Equipment - LPT060 - JINPAT Electronics
Seattle, WA, USA
Customized Through bore Slip Ring Used in Military Equipment
LPT060
Customized Through bore Slip Ring Used in Military Equipment LPT060
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT060
Product Name Customized Through bore Slip Ring Used in Military Equipment
Total # of Circuits 1 to 24
Speed 0.0 to 10000 rpm
Maximum Voltage 380 volts
Maximum Current 1 to 15 amps
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant single-channel optoelectronic slip ring with outer diameter 80mm, 4 channels 30A -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 4
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Connectorized Capsule - 2546-00 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Features Has Electrical Connectors
View Details
Super Miniature Slip Ring with Low Torque and 1A/Road - LPMS-04C - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 4
Speed 0.0 to 300 rpm
View Details