JINPAT Electronics Ethernet Slip Ring Transmitting 1000M and USB Signal LPT000-1002-U2-E3-HF02

Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.
Description
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Slip Ring Transmitting 1000M and USB Signal - LPT000-1002-U2-E3-HF02 - JINPAT Electronics
Seattle, WA, USA
Ethernet Slip Ring Transmitting 1000M and USB Signal
LPT000-1002-U2-E3-HF02
Ethernet Slip Ring Transmitting 1000M and USB Signal LPT000-1002-U2-E3-HF02
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower height and save the installation space. One more point lies in its high rotating precision, reliable performance, long service life and optional current. All has been certificated by the patent technology. Besides, optimized industrial Ethernet signal structure achieves Sercos III signal transmission. It meets the requirement of high performance slip rings in the Industry 4.0. Sercos III, being the combination of Sercos (IEC61491) and Ethernet, provides a solution for a perfect transmission of Ethernet signal in a large hole.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT000-1002-U2-E3-HF02
Product Name Ethernet Slip Ring Transmitting 1000M and USB Signal
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 14
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant hybrid slip ring photoelectric slip rings combined 38 electrical channels and one fiber optic slip ring -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 38
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Electrical Slip Ring, ES Series - ES36 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 36
View Details
Slip Rings - F 2514 * - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 10 amps
Outer Diameter 88 inch (2235 mm)
View Details