JINPAT Electronics Through Hole Slip Ring for Crane LPT000-0430-0210-065S

Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet
Description
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring for Crane - LPT000-0430-0210-065S - JINPAT Electronics
Seattle, WA, USA
Through Hole Slip Ring for Crane
LPT000-0430-0210-065S
Through Hole Slip Ring for Crane LPT000-0430-0210-065S
LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

LPT series is a family of robust through bore slip rings, with a central hole up to 980 mm. Slip rings of the LPT series have the characteristics of precious metal contact and a long service life up to 230 million turns. Furthermore, they are water-proof, pressure-proof, and vibration resistant. Customizable lead wires and connectors support any plug-in including flying lead.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPT000-0430-0210-065S
Product Name Through Hole Slip Ring for Crane
Total # of Circuits 12
Speed 0.0 to 10000 rpm
Maximum Voltage 9 to 36 volts
Maximum Current 10 to 30 amps
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant DHK100-58 Through Bore Slip Ring For rotary index tables -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 58
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
IP67 Crane Slip Ring - LPTS000-0330-1105-SY25 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 12
View Details
Self Contained Slip Ring Assemblies - 1.0 Inch Bore - Fabricast, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 2 to 24
View Details