JINPAT Electronics Separate Slip Ring for Display Devices LPS060-0415

Description
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments. The LPT0180-0920 separate slip ring is a Standard off-the-shelf unit that uses gold contacts at the rotary interface. Color-coded lead wires are used on both the stator and rotator for simplifying electrical connections. Using a 90 degree V-groove ring design for each ring, the LPS180-0920 provides smoother running, lower torque, and lower electrical noise than competitive slip rings. It is available in 3 circuit models.
Description
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments. The LPT0180-0920 separate slip ring is a Standard off-the-shelf unit that uses gold contacts at the rotary interface. Color-coded lead wires are used on both the stator and rotator for simplifying electrical connections. Using a 90 degree V-groove ring design for each ring, the LPS180-0920 provides smoother running, lower torque, and lower electrical noise than competitive slip rings. It is available in 3 circuit models.

Suppliers

Company
Product
Description
Supplier Links
Separate Slip Ring for Display Devices - LPS060-0415 - JINPAT Electronics
Seattle, WA, USA
Separate Slip Ring for Display Devices
LPS060-0415
Separate Slip Ring for Display Devices LPS060-0415
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments. The LPT0180-0920 separate slip ring is a Standard off-the-shelf unit that uses gold contacts at the rotary interface. Color-coded lead wires are used on both the stator and rotator for simplifying electrical connections. Using a 90 degree V-groove ring design for each ring, the LPS180-0920 provides smoother running, lower torque, and lower electrical noise than competitive slip rings. It is available in 3 circuit models.

This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments.

The LPT0180-0920 separate slip ring is a Standard off-the-shelf unit that uses gold contacts at the rotary interface. Color-coded lead wires are used on both the stator and rotator for simplifying electrical connections.

Using a 90 degree V-groove ring design for each ring, the LPS180-0920 provides smoother running, lower torque, and lower electrical noise than competitive slip rings. It is available in 3 circuit models.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPS060-0415
Product Name Separate Slip Ring for Display Devices
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 4
Speed 1 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingianthigh speed 50mm Through Bore Slip Ring For Cable Reel -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 16
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Customized Slip Ring Transmitting Multiple Signals - LPTS000-0340-1305 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 18
View Details
SR012 Slip Ring - 31050-1212-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 12
View Details