JINPAT Electronics Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-15

Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet
Description
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp - LPS-15 - JINPAT Electronics
Seattle, WA, USA
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
LPS-15
Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp LPS-15
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPS-15
Product Name Separate Slip Ring Gold-Gold Contacts for Shadowless Lamp
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 15
Speed 0.0 to 100 rpm
Maximum Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Non-standard customized Military photoelectric slip ring 1channel fiber optic and 65channles electrical signal -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 65
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Slip Rings - F 4191 - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Maximum Voltage 500 volts
Maximum Current 25 amps
Outer Diameter 105 inch (2667 mm)
View Details
Slip Ring for Testing Equipment with Long Life - LPMS-10A - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 10
Speed 0.0 to 300 rpm
View Details