JINPAT Electronics Miniature Slip Ring with Low Electrical Noise LPM-12N

Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet
Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Slip Ring with Low Electrical Noise - LPM-12N - JINPAT Electronics
Seattle, WA, USA
Miniature Slip Ring with Low Electrical Noise
LPM-12N
Miniature Slip Ring with Low Electrical Noise LPM-12N
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPM-12N
Product Name Miniature Slip Ring with Low Electrical Noise
Slip Ring Design Capsule
Total # of Circuits 12
Speed 0.0 to 300 rpm
Maximum Voltage 240 volts
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through hole Ethernet slip ring hole diameter 65mm with 2channels Ethernet signals -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 42
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Multi-Circuits Capsule Slip Ring - LPC-125B - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 1 to 220
Speed 0.0 to 18000 rpm
View Details