JINPAT Electronics Miniature Slip Ring with Low Electrical Noise LPM-12E

Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet
Description
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Slip Ring with Low Electrical Noise - LPM-12E - JINPAT Electronics
Seattle, WA, USA
Miniature Slip Ring with Low Electrical Noise
LPM-12E
Miniature Slip Ring with Low Electrical Noise LPM-12E
LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.

Supplier's Site Datasheet

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPM-12E
Product Name Miniature Slip Ring with Low Electrical Noise
Slip Ring Design Capsule
Total # of Circuits 12
Speed 0.0 to 300 rpm
Maximum Voltage 240 volts
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Solid shaft 30mm series 3.0 USB slip ring for machine vision -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 35
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Slip Ring Servo-motor 500rpm IP54 - ECN000-08P1-24S - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 500 rpm
View Details
Wind Turbine Slip Ring for Control Data Transmission - LPW-03 - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 1 to 12
Speed 0.0 to 30 rpm
View Details