LPM series is a family of Miniature Slip Rings of compact size manufactured by JINPAT, with the outer diameter of 12.5-16 mm. With state-of-the-art military surface processing technique and gold-gold contact, such miniature slip rings are suitable perfectly for transmit weak signal. The series of slip rings is designed with a flange fixed on a sleeve holder.
| JINPAT Electronics | |
|---|---|
| Product Category | Slip Rings |
| Product Number | LPM-06B |
| Product Name | Miniature Slip Ring with Reliable Performance |
| Slip Ring Design | Capsule |
| Total # of Circuits | 6 |
| Speed | 0.0 to 300 rpm |
| Maximum Voltage | 240 volts |
| Operating Temp | -4 to 140 F (-20 to 60 C) |