JINPAT Electronics USB Slip Ring for Aerospace LPC-56A-08U2

Description
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.
Description
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

Suppliers

Company
Product
Description
Supplier Links
USB Slip Ring for Aerospace - LPC-56A-08U2 - JINPAT Electronics
Seattle, WA, USA
USB Slip Ring for Aerospace
LPC-56A-08U2
USB Slip Ring for Aerospace LPC-56A-08U2
The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

The USB3.0 Slip Ring is specially designed for USB transmission with USB patented technology, usually having the characteristics of 11 circuits per pair, precious metal contact, aluminum alloy housing, with a protection level up to IP65. It has a long service life up to 10 million turns and a wide range of working temperature. Furthermore, it is water-proof, pressure-proof, and vibration resistant and of good reliability and quality.

Supplier's Site

Technical Specifications

  JINPAT Electronics
Product Category Slip Rings
Product Number LPC-56A-08U2
Product Name USB Slip Ring for Aerospace
Slip Ring Design Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Photoelectric slip ring with 2-channel optical fiber and 2 channels 30A power -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Miniature Slip Ring with Low Electrical Noise - LPM-12M - JINPAT Electronics
Specs
Slip Ring Design Capsule
Total # of Circuits 12
Speed 0.0 to 300 rpm
View Details
SR017 Slip Ring - 30060-1718-000 - Rotary Systems, Inc.
Specs
Total # of Circuits 18
Maximum Voltage 600 to 1000 volts
Maximum Current 10 amps
View Details